EN
  • EN
  • DE

CISCO UCS-C3K-28HD6E - UCS C3X60 2row of 28x 6TB 512e NL-SAS drives (28 Total)168TB

Part No CISCO UCS-C3K-28HD6E - UCS C3X60 2row of 28x 6TB 512e NL-SAS drives (28 Total)168TB
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-C3K-28HD6E - UCS C3X60 2row of 28x 6TB 512e NL-SAS drives (28 Total)168TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386150-CISCO UCS-C3K-28HD6E - UCS C3X60 2row of 28x 6TB 512e NL-SAS drives (28 Total)168TB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-C3K-28HD6E - UCS C3X60 2row of 28x 6TB 512e NL-SAS drives (28 Total)168TB CAD Model

Description

The CISCO UCS-C3K-28HD6E is an expansive storage solution designed for the Cisco UCS C3X60 storage system, comprising two rows of 28 nearline SAS (NL-SAS) 6TB 512e drives, totaling 168TB of storage capacity. This massive storage module is engineered to meet the needs of data-intensive environments, offering a high-density, high-capacity, and high-performance storage solution. Each 6TB drive utilizes NL-SAS technology, combining the cost-effectiveness of SATA with the performance and reliability of SAS, making it an ideal solution for secondary storage, data archiving, or disaster recovery solutions. The 512e format allows for increased storage density and compatibility with legacy applications. This configuration is specifically optimized for scalability and efficiency, supporting a wide range of data center demands, from virtualization and cloud services to big data analytics. The UCS-C3K-28HD6E drives are designed to integrate seamlessly into the Cisco UCS architecture, offering streamlined management and operations. This solution is geared towards organizations that require vast amounts of storage without compromising on performance or reliability.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess