EN
  • EN
  • DE

CISCO UCSC-PSU1-1050ELV - Cisco UCS 1050W AC Power Supply for RackServer Low

Part No CISCO UCSC-PSU1-1050ELV - Cisco UCS 1050W AC Power Supply for RackServer Low
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco UCS 1050W AC Power Supply for RackServer Low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387275-CISCO UCSC-PSU1-1050ELV - Cisco UCS 1050W AC Power Supply for RackServer Low
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PSU1-1050ELV - Cisco UCS 1050W AC Power Supply for RackServer Low CAD Model

Description

The CISCO UCSC-PSU1-1050ELV is a 1050W AC Power Supply engineered to deliver efficient and reliable power to Cisco UCS rack servers. Designed with low-voltage operations in mind, this power supply ensures that power is delivered more efficiently across server components, reducing overall energy consumption and operational costs. It is compatible with a broad range of Cisco UCS servers, offering a versatile solution for businesses looking to maintain or expand their server infrastructure. The unit boasts a high-efficiency rating, capable of operating at optimal performance across a wide range of environmental conditions. Its 1050W capacity supports the energy demands of high-performance server operations, including data processing, storage, and virtualization tasks, ensuring that the server's performance is maximized without compromising on energy efficiency. The UCSC-PSU1-1050ELV supports hot-swappable installations, allowing for maintenance or upgrades without necessitating server shutdowns, thus maintaining uninterrupted network services. This power supply is an embodiment of Cisco's commitment to sustainability, with its energy-efficient design minimizing the carbon footprint of data centers. Its reliability, coupled with Cisco's quality assurance, makes it an essential component for any Cisco UCS deployment, promoting longevity and stability of server operations.

You May Also Be Interested in

CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess