EN
  • EN
  • DE

CISCO UCSC-RAIL1 - Rail Kit for C220, C22, C24 rack servers

Part No CISCO UCSC-RAIL1 - Rail Kit for C220, C22, C24 rack servers
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Rail Kit for C220, C22, C24 rack servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385242-CISCO UCSC-RAIL1 - Rail Kit for C220, C22, C24 rack servers
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-RAIL1 - Rail Kit for C220, C22, C24 rack servers CAD Model

Description

The CISCO UCSC-RAIL1 rail kit provides a reliable and durable mounting solution for Cisco C220, C22, and C24 rack servers. Designed to fit standard 19-inch racks, this rail kit supports both 2-post and 4-post rack configurations, offering flexibility for different data center layouts. It is crafted to ensure a seamless fit and secure support for the servers, facilitating improved airflow around the units and contributing to efficient cooling. The installation process is streamlined with a tool-less design, allowing for quick and easy setup without the need for specialized tools. The UCSC-RAIL1 rail kit enhances the manageability and serviceability of Cisco rack servers by allowing for straightforward access for maintenance or upgrades, making it an indispensable component for any IT infrastructure utilizing Cisco C220, C22, or C24 servers.

You May Also Be Interested in

EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess