EN
  • EN
  • DE

CISCO WS-C2960X-24TD-L - Catalyst 2960-X 24 GigE, 2 x 10G SFP+, LAN Base

Part No CISCO WS-C2960X-24TD-L - Catalyst 2960-X 24 GigE, 2 x 10G SFP+, LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960X-24TD-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387733-CISCO WS-C2960X-24TD-L - Catalyst 2960-X 24 GigE, 2 x 10G SFP+, LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960X-24TD-L - Catalyst 2960-X 24 GigE, 2 x 10G SFP+, LAN Base CAD Model

Description

The CISCO WS-C2960X-24TD-L switch represents a key component of the Cisco Catalyst 2960-X series, designed to provide enterprise-class access for branch and medium-sized campus networks. This model showcases 24 Gigabit Ethernet ports for fast data transfer and networking capabilities, along with 2 10G SFP+ ports for enhanced uplink capabilities, allowing for a significantly faster connection to the network backbone or aggregation layer switches. The LAN Base feature set offers a comprehensive suite of Layer 2 features, including VLANs, Spanning Tree Protocol, and access control lists for improved network segmentation and security. Furthermore, this switch supports FlexStack-Plus, providing a stacking bandwidth of up to 80 Gbps, which simplifies network operation management by allowing multiple switches to be managed as a single entity. The EnergyWise technology enables companies to monitor and conserve energy across the network, leading to lower operational costs. Enhanced security features such as 802.1X port-based authentication and Cisco TrustSec ensure secure access and protect against threats. The WS-C2960X-24TD-L is an ideal solution for companies looking for a robust, secure, and high-performing networking infrastructure.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess