EN
  • EN
  • DE

CL-170SR-CD-T

Part No CL-170SR-CD-T
Manufacturer Citizen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052208-CL-170SR-CD-T
Categories OEM Parts(C-E)
Manufacturer Citizen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-170SR-CD-T CAD Model

Description

The Citizen CL-170SR-CD-T is a compact and efficient LED lighting component designed for a range of applications. Citizen is a well-known manufacturer in the lighting industry, recognized for producing high-quality and reliable LEDs. The CL-170SR series typically provides a consistent light output with a focus on energy efficiency.

Applications:

  • General Lighting: Used in general lighting applications such as downlights, spotlights, and task lighting.
  • Architectural Lighting: Employed in architectural lighting for illuminating buildings and structures.
  • Retail Lighting: Integrated into retail lighting systems for showcasing products in stores and showrooms.
  • Signage: Found in signage applications for illuminating signs and displays.
  • Automotive Lighting: Used in automotive lighting applications such as interior lighting and signal lights.

Features:

  • Compact Size: Designed with a compact form factor for easy integration into various lighting fixtures.
  • High Luminous Efficacy: Offers high luminous efficacy, providing bright light output with low power consumption.
  • Long Lifespan: Provides a long lifespan, reducing the need for frequent replacements.
  • Consistent Light Output: Delivers consistent light output over a wide range of operating conditions.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental safety.

Benefits:

  • Energy Efficiency: High luminous efficacy reduces energy consumption and lowers operating costs.
  • Long-Term Reliability: Long lifespan reduces maintenance costs and minimizes downtime.
  • Versatile Application: Compact size and consistent light output make it suitable for various lighting applications.
  • Environmental Safety: RoHS compliance ensures that the product is environmentally friendly.
  • Improved Lighting Quality: Provides bright and consistent light output, enhancing visual comfort and aesthetics.

Additional Details:

The exact specifications for the CL-170SR-CD-T, including its color temperature, forward voltage, and luminous flux, should be verified in the product datasheet. Thermal management, such as the use of appropriate heatsinks, is crucial for maintaining optimal performance and prolonging the lifespan of the LED. This LED offers a blend of efficiency, reliability, and versatility, making it an excellent choice for many lighting projects.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess