EN
  • EN
  • DE

CMX8341L8

Part No CMX8341L8
Manufacturer CML Microcircuits
Catalog Custom Parts (B - D)
Description Dual-mode Analogue PMR & Digital PMR Baseband Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213969-CMX8341L8
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMX8341L8 CAD Model

Description

The CMX8341L8 is a compact, low-power, multi-protocol digital radio baseband processor manufactured by CML Microcircuits. It's designed for use in a variety of wireless communication applications, providing a flexible and efficient solution for handling the baseband processing functions.

Applications:

  • Wireless Data Terminals: Used in devices requiring wireless data connectivity.
  • Two-Way Radios: Employed in professional and commercial two-way radio systems.
  • Telemetry Systems: Suitable for remote data collection and monitoring applications.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for wireless communication.
  • Security Systems: Used in security systems for wireless alarm and control functions.

Features:

  • Multi-Protocol Support: Supports multiple wireless communication protocols, providing flexibility in application design.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Digital Signal Processing (DSP): Integrates DSP functionality for efficient signal processing.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Includes a DAC for converting digital data to analog signals.

Benefits:

  • Flexibility: Multi-protocol support allows for use in a wide range of wireless applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Cost-Effective: Integrated functionality reduces the need for external components, lowering system costs.
  • Simplified Design: Integrated DSP, ADC, and DAC simplify system design and reduce development time.

The CMX8341L8 digital radio baseband processor from CML Microcircuits provides a compact, low-power, and versatile solution for various wireless communication applications. Its multi-protocol support, integrated functionality, and energy-efficient design make it a suitable choice for designers seeking to optimize performance and reduce system costs.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
UTC
Lowest to $0.3269
Rohm Semiconductor
Lowest to $0.0644
Cirrus Logic Inc.
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess