EN
  • EN
  • DE

CMX883E1

Part No CMX883E1
Manufacturer CML Microcircuits
Catalog Custom Parts (B - D)
Description Baseband processor for FRS, MURS, PMR446 and GMRS Leisure Radios
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168110-CMX883E1
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMX883E1 CAD Model

Description

The CMX883E1 is a voice codec IC manufactured by CML Microcircuits. It is designed for a variety of voice communication applications, offering features like voice encoding, decoding, and filtering.

Applications:

  • Digital Mobile Radio (DMR)
  • Private Mobile Radio (PMR)
  • Wireless Data Terminals
  • Voice over IP (VoIP) systems
  • Intercom systems

Features:

  • Half-Duplex Vocoder
  • Low Bit Rate Voice Encoding
  • Integrated Voiceband Filters
  • Low Power Consumption
  • Flexible Clocking Options
  • SPI Interface
  • Small Package Size

Benefits:

  • Efficient Voice Compression: Reduces bandwidth requirements for voice transmission.
  • Improved Voice Quality: Integrated filters enhance the clarity of voice signals.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Simplified System Design: Integrated functionality reduces the need for external components.
  • Easy Integration: SPI interface simplifies communication with microcontrollers.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The CMX883E1 operates at a low voltage, typically 3.3V, making it compatible with modern microcontrollers and digital signal processors (DSPs). It uses a serial peripheral interface (SPI) for configuration and control. The device incorporates a voiceband filter that meets various industry standards. The low bit rate voice encoding is beneficial in applications where bandwidth is limited. The flexible clocking options allow for synchronization with different system clocks. The device is available in a small form factor package, such as a QFN, suitable for compact designs. The datasheet from CML Microcircuits contains detailed information on the device's electrical characteristics, timing diagrams, and application circuits. The device is RoHS compliant.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
UTC
Lowest to $0.3269
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess