EN
  • EN
  • DE

0603HC-3N6XJLW

Part No 0603HC-3N6XJLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0603HC (1608)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120732-0603HC-3N6XJLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603HC-3N6XJLW CAD Model

Description

The Coilcraft 0603HC-3N6XJLW is a high current chip inductor designed for use in power supply and filtering applications. It is part of Coilcraft's 0603HC series, which offers high current handling capability and low DC resistance in a small 0603 package. The inductor is constructed to provide excellent saturation characteristics, making it suitable for demanding applications where high current levels are present. It's typically used in DC-DC converters, power management circuits, and noise filtering in various electronic devices. The part provides a balance between size, performance, and cost, making it a popular choice for power applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting converters.
  • Power Management Circuits: Employed in voltage regulators and power distribution networks.
  • Noise Filtering: Applied in power line filtering and signal conditioning circuits.
  • LED Lighting: Used in LED drivers to regulate current and reduce noise.
  • Portable Devices: Utilized in smartphones, tablets, and other battery-powered devices.

Features

  • High Current Handling: Designed to handle high current levels without saturation.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • Compact 0603 Package: Suitable for space-constrained applications.
  • Excellent Saturation Characteristics: Ensures stable performance under high current conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Minimizes power dissipation and maximizes energy efficiency.
  • Stable Performance: Provides consistent performance under high current conditions.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Reliable Operation: Ensures stable and consistent performance over an extended lifespan.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The 0603HC-3N6XJLW inductor typically has an inductance value of 3.6 nH (nanohenries), a high saturation current rating, and a low DC resistance. The 'XJLW' likely relates to the specific termination material or packaging. Consult the Coilcraft datasheet for detailed specifications, including saturation current, DCR (DC Resistance), and Q factor, to ensure the inductor is suitable for the intended application. Proper soldering techniques are essential for the reliable performance of this surface-mount component. Care should be taken not to exceed the inductor's maximum current rating to avoid saturation and potential damage.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess