EN
  • EN
  • DE

SPT50H-652MLD

Part No SPT50H-652MLD
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1T082813D
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
RoHS State Request Verification
Win Source Part Number 756816-SPT50H-652MLD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPT50H-652MLD CAD Model

Description

The SPT50H-652MLD is a high-performance shielded power inductor manufactured by Coilcraft. It is designed for use in DC-DC converters and power supply applications, providing efficient energy storage and filtering. This inductor features a shielded construction to minimize electromagnetic interference (EMI) and offers excellent current handling capabilities.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently store and transfer energy.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage.
  • LED Lighting: Integrated into LED drivers to provide stable and efficient power.
  • Portable Devices: Used in battery-powered devices to optimize power management.
  • Automotive Electronics: Applied in automotive power systems for reliable performance under harsh conditions.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting surrounding circuitry.
  • High Current Handling: Designed to handle high levels of DC current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Compact Size: Its small form factor allows for integration in space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental safety.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher overall efficiency in power supply circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving the performance of surrounding components.
  • Enhanced Reliability: High current handling capabilities ensure reliable performance under demanding conditions.
  • Simplified Assembly: SMT design allows for efficient automated assembly, reducing production costs.
  • Compact Design: Small form factor enables integration in space-constrained applications.

Additional Details

The SPT50H-652MLD inductor is typically constructed with a ferrite core material, which provides high permeability and low core losses. Its specifications include inductance value, saturation current, DC resistance, and operating temperature range. It is crucial to refer to the manufacturer's datasheet for precise specifications and recommended usage guidelines. Proper soldering techniques and thermal management are essential to ensure optimal performance and prevent damage to the inductor. This inductor is a vital component in power supply circuits, contributing to their efficiency, reliability, and performance in diverse applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess