EN
  • EN
  • DE

XAL4030-682MEC

Part No XAL4030-682MEC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842586-XAL4030-682MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 6.8µH
Tolerance ±20%
Current Rating (Amps) 3.9A
Current - Saturation (Isat) 3.6A
Shielding Shielded
DC Resistance (DCR) 74.1mOhm Max
Frequency - Self Resonant 29MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.122\
Ultra Librarian 3D Model Ultra Librarian XAL4030-682MEC CAD Model

Description

The XAL4030-682MEC is a shielded power inductor manufactured by Coilcraft. It's designed for use in power supplies and DC-DC converters where high efficiency, low losses, and compact size are critical. The inductor's construction provides excellent current handling capability and minimizes electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to store and release energy.
  • Power Supplies: Integrated into various power supply units to filter and regulate voltage and current.
  • Voltage Regulators: Employed in voltage regulators to maintain stable output voltages.
  • Filtering Circuits: Used as part of LC filters to reduce noise and ripple in electronic circuits.
  • LED Lighting: Applied in LED drivers for efficient power conversion and current regulation.

Features

  • Inductance: 6.8 µH (6.8 microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: High saturation current to handle peak current demands without significant inductance drop.
  • Shielded Construction: Minimizes EMI radiation, reducing interference with other electronic components.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Operating Temperature: Designed for a wide operating temperature range, typically -40°C to +125°C.
  • Footprint: Compact 4.0 mm x 4.0 mm footprint for space-constrained applications.

Benefits

  • High Efficiency: Low DCR minimizes power losses, improving the efficiency of the power conversion circuit.
  • Low EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation of nearby components.
  • Compact Size: Small footprint allows for high-density circuit designs.
  • High Current Handling: Capable of handling large currents without saturating, ensuring reliable performance under heavy loads.
  • Robust Construction: Designed to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

The XAL4030-682MEC from Coilcraft is built with high-quality materials to provide reliable and consistent performance. Its shielded construction makes it ideal for applications where EMI is a concern. The inductor is designed for automated assembly, reducing manufacturing costs. Its combination of small size, high efficiency, and excellent current handling capability makes it a popular choice for a wide range of power electronic applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess