EN
  • EN
  • DE

XCL4020-152MEC

Part No XCL4020-152MEC
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105773-XCL4020-152MEC
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCL4020-152MEC CAD Model

Description

The XCL4020-152MEC is a high-performance molded power inductor manufactured by Coilcraft. These inductors are designed for use in a wide range of power conversion applications, offering excellent current handling capability and low DC resistance. The molded construction provides superior shielding and minimizes EMI (Electromagnetic Interference).

Applications

  • DC-DC Converters: Widely used in buck, boost, and flyback converters for voltage regulation.
  • Power Supplies: Found in both linear and switching power supplies to filter and store energy.
  • Point-of-Load (POL) Regulators: Used in POL modules to provide stable voltage to sensitive components.
  • LED Lighting: Employed in LED drivers for current regulation and filtering.
  • Automotive Electronics: Utilized in automotive power systems for various electronic control units.

Features

  • Molded Construction: Provides superior shielding and minimizes EMI.
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction and shielding reduce electromagnetic interference, improving system performance.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Compact Design: Small footprint allows for integration into densely populated boards.
  • Stable Performance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details

The XCL4020-152MEC has an inductance value of 1.5 µH and is designed to handle a specific saturation current and RMS current, which are detailed in the Coilcraft datasheet. The inductor's operating temperature range is typically specified from -40°C to +125°C, making it suitable for a variety of applications. The component's dimensions and tolerance are also available in the datasheet. It is often used with high-frequency switching regulators to optimize performance and minimize noise. The construction material and termination finish meet industry standards for RoHS compliance.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess