EN
  • EN
  • DE
  • IT

Y8483-B

Part No Y8483-B
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
RoHS State Request Verification
Win Source Part Number 750830-Y8483-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Y8483-B CAD Model

Description

The Y8483-B is a high-performance inductor manufactured by Coilcraft. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are crucial in various applications, including filtering, energy storage, and impedance matching.

Applications

  • DC-DC converters
  • Power supplies
  • RF circuits
  • EMI filtering
  • Signal filtering

Features

  • High current handling capability
  • Low DC resistance
  • High inductance value
  • Shielded construction
  • Small size

Benefits

  • Improved efficiency in power converters
  • Reduced power losses
  • Effective noise filtering
  • Compact circuit designs
  • Stable performance over temperature

Technical Specifications

The Y8483-B has a specific inductance value, typically measured in microhenries (µH). It also has a rated current, DC resistance (DCR), and self-resonant frequency (SRF). The shielded construction minimizes electromagnetic interference (EMI). The inductor is designed to operate over a wide temperature range. Detailed specifications, including the inductance tolerance, Q factor, and saturation current, can be found in the Coilcraft datasheet.

Inductors are used in DC-DC converters to store energy during the switching cycle and release it to the output. In RF circuits, they are used for impedance matching and tuning. In EMI filtering, they block high-frequency noise from entering or leaving the circuit. The selection of an inductor depends on the application requirements, including the inductance value, current handling capability, and frequency range.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess