EN
  • EN
  • DE
  • IT

CPDU24V0U-HF

Part No CPDU24V0U-HF
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.5V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 150W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0603/SOD-523F
Win Source Part Number 1030105-CPDU24V0U-HF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian CPDU24V0U-HF CAD Model

Description

The Comchip Technology Zener diode is a unidirectional electronic component with a stand-off voltage of 24V and a minimum breakdown voltage of 26.5V.

  • Type: Unidirectional
  • Stand-off Voltage: 24V
  • Minimum Breakdown Voltage: 26.5V
  • Application: General Purpose
  • Capacitance: 35pF @ 1MHz
  • Mounting Type: SMD (SMT)
  • Packaging: Reel
  • Application: Circuit Protection
  • Maximum Clamping Voltage: 50V
  • Peak Pulse Current: 3A (8/20μs)
  • Power Dissipation: 150W
  • Temperature Range: -55°C to 125°C (TJ)
  • Package Quantity: 4k pcs

You May Also Be Interested in

DIOTEC Electronics Corporation
TVS DIODE 18VWM 29.2VC SMC
Lowest to $0.2863
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0926
Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
Bourns Inc.
TVS DIODE 5VWM 13.5VC SOT23-3
Lowest to $0.2522
Microchip Technology
TVS 30V 5% 15000W UNI
Need more? Email Us
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
Bourns Inc.
TVS DIODE 75VWM 121VC DO214AB
Lowest to $0.5535
ON Semiconductor
TVS DIODE 43VWM 69.4VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.7331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3180 $57.2400
430+ $0.2610 $112.2300
665+ $0.2528 $168.1120
920+ $0.2446 $225.0320
1,185+ $0.2364 $280.1340
1,585+ $0.2120 $336.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess