EN
  • EN
  • DE

CZMA6.2

Part No CZMA6.2
Manufacturer Continental Device India Limited
Catalog END - OF - LIFE
Description SILIICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Continental Device India Limited
Win Source Part Number 1165990-CZMA6.2
Manufacturer Homepage www.cdilsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZMA6.2 CAD Model

Description

The CZMA6.2 is a Zener diode manufactured by Continental Device India Limited (CDIL). Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This characteristic makes them suitable for voltage regulation, voltage clamping, and surge protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage output in power supplies and electronic circuits.
  • Voltage Clamping: Protects sensitive electronic components from voltage spikes by clamping the voltage to a safe level.
  • Surge Protection: Provides protection against transient voltage surges in various electronic devices.
  • Clipping Circuits: Shapes waveforms by clipping portions of the signal above or below a certain voltage level.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features

  • Zener Voltage: 6.2V Zener voltage (typical).
  • Low Leakage Current: Low reverse leakage current ensures minimal power loss.
  • High Surge Current Capability: Ability to withstand high surge currents, providing robust protection.
  • Small Package Size: Compact package allows for use in space-constrained applications.
  • High Reliability: Designed for long-term reliability and stable performance.

Benefits

  • Stable Voltage Output: Maintains a constant voltage level, ensuring consistent performance of connected circuits.
  • Protection of Sensitive Components: Prevents damage to electronic components from overvoltage conditions.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits by providing voltage regulation and protection.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits, reducing design complexity.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection in various applications.

Additional Details

The CZMA6.2 Zener diode is commonly available in a DO-35 or similar package. Its power dissipation rating is typically around 500mW. When using the CZMA6.2, it's important to consider the power dissipation and operating temperature to ensure reliable operation. The Zener voltage is specified at a particular test current, and the voltage will vary slightly with changes in the current. It is crucial to refer to the manufacturer's datasheet for precise specifications and application guidelines.

This diode is suitable for a wide range of applications where precise voltage regulation and overvoltage protection are required, contributing to the stable and reliable operation of electronic systems.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess