EN
  • EN
  • DE

DRA124-2R2-M

Part No DRA124-2R2-M
Manufacturer Cooper Bussmann, Inc.
Catalog EMI / RFI Components
Description Shielded Drum Core Power Inductor 2.2uH 20% T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034631-DRA124-2R2-M
Categories EMI / RFI Components
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DRA124-2R2-M CAD Model

Description

The DRA124-2R2-M is a power inductor manufactured by Cooper Bussmann (now Eaton). It is designed for use in various power supply and filtering applications. These inductors are commonly used to store energy and smooth out current flow in electronic circuits. The DRA series is known for its compact size and robust performance.

Applications:

  • DC-DC converters: Used as an energy storage element in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power supplies: Found in linear and switching power supplies to filter noise and regulate current.
  • EMI filtering: Used to suppress electromagnetic interference (EMI) in electronic circuits.
  • LED lighting: Employed in LED drivers to regulate current and ensure stable light output.
  • Portable devices: Utilized in smartphones, tablets, and other portable devices for power management.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • High current capability: Designed to handle high current levels without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved power supply efficiency: Low DCR minimizes power loss, resulting in higher efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Stable operation: High current capability ensures stable performance under varying load conditions.
  • Smaller device size: Compact size allows for the development of smaller and more portable electronic products.
  • Enhanced reliability: Robust construction ensures long-term performance and durability.

Specifications:

Specific specifications for the DRA124-2R2-M typically include:

  • Inductance: 2.2 µH (Microhenries)
  • Tolerance: Typically ±20%
  • DC Resistance (DCR): Specified in milliohms (mΩ). A low DCR is desirable.
  • Saturation Current: The maximum current the inductor can handle before its inductance drops significantly.
  • Rated Current: The continuous current the inductor can handle without overheating.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Size: Determined by the DRA124 designation. Consult the datasheet for specific dimensions.

Designers should consult the Cooper Bussmann (Eaton) datasheet for the DRA124-2R2-M to ensure correct implementation and performance in their specific application. It's important to check the rated current and saturation current to ensure the inductor can handle the expected load.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter 2140MHz 100 Ohm SMD 5-Pin
Lowest to $0.8424
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Qualcomm
FILTER SAW 447.725MHZ 8SMD / 447.725MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess