EN
  • EN
  • DE

VTL6800S10

Part No VTL6800S10
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099587-VTL6800S10
Categories OEM Parts(T-Z)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VTL6800S10 CAD Model

Description

The VTL6800S10 is a snap-in aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). It is designed for high-performance applications requiring long life and high ripple current capability. Snap-in capacitors are easy to install on PCBs and are often chosen for power supplies and industrial equipment.

Applications:

  • Power Supplies: Smoothing and filtering in power supplies.
  • Inverters: DC-AC conversion in inverters.
  • UPS Systems: Energy storage and filtering in uninterruptible power supplies.
  • Motor Drives: Filtering in motor drive circuits.
  • Industrial Equipment: General-purpose filtering and energy storage in industrial applications.

Features:

  • Snap-In Terminals: Easy and secure PCB mounting.
  • High Ripple Current Capability: Handles high ripple currents without significant heating.
  • Long Life: Designed for extended operational life.
  • Aluminum Electrolytic Construction: Reliable and cost-effective capacitor technology.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits:

  • Easy Installation: Snap-in terminals simplify the mounting process.
  • Reliable Performance: High ripple current capability ensures stable operation.
  • Long Service Life: Minimizes the need for frequent replacements.
  • Cost-Effective Solution: Aluminum electrolytic capacitors offer a balance of performance and cost.

Technical Specifications:

  • Capacitance: 6800 µF (assumed, check datasheet for exact value)
  • Voltage Rating: 10 VDC (assumed, check datasheet for exact value)
  • Ripple Current: High ripple current capability (specific value depends on the datasheet)
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet)
  • Tolerance: Typically ±20%
  • ESR (Equivalent Series Resistance): Low ESR for efficient performance.
  • Case Size: Snap-in type

The VTL6800S10 snap-in aluminum electrolytic capacitor is a reliable and high-performance component suitable for applications requiring high ripple current capability and long service life, particularly in power supplies and industrial equipment.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess