EN
  • EN
  • DE

ZW31212

Part No ZW31212
Manufacturer Cosel USA, Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Converter, DC-DC; 10 to 15 V; 0.342 A (Typ.); 60 mV (Max.); 600 mV (Max.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 342 mA
RoHS Non-Compliant
Win Source Part Number 1228714-ZW31212
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Cosel USA, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZW31212 CAD Model

Description

The ZW31212 is a power supply unit manufactured by Cosel USA, Inc. Cosel is a well-known manufacturer of high-quality power supplies, and the ZW series generally denotes a range of enclosed AC-DC power supplies. The '31212' portion likely refers to specific electrical characteristics like output voltage, current, or power rating.

Applications

  • Industrial Automation: Used to power industrial control systems, PLCs, and other automation equipment.
  • Medical Equipment: Employed in medical devices such as patient monitors, diagnostic equipment, and imaging systems.
  • Test and Measurement Equipment: Integrated into test and measurement instruments, providing stable and reliable power for sensitive circuits.
  • Telecommunications: Used in telecommunications equipment, such as routers, switches, and base stations.
  • LED Lighting: Employed to power LED lighting systems, providing efficient and reliable power conversion.

Features

  • AC-DC Power Supply: Converts AC input voltage to a stable DC output voltage.
  • Enclosed Design: Housed in an enclosed metal case for protection and safety.
  • High Efficiency: Designed for high energy efficiency, minimizing heat dissipation.
  • Wide Input Voltage Range: Operates over a wide range of AC input voltages.
  • Overload Protection: Includes overload protection to prevent damage from excessive current draw.

Benefits

  • Reliable Power: Provides stable and reliable power for sensitive electronic equipment.
  • Safety: Designed with safety features to protect against electrical hazards.
  • Efficiency: Reduces energy consumption and minimizes heat generation.
  • Easy to Install: Simple to install and connect to existing systems.
  • Long Life: Designed for long-term operation in demanding environments.

Additional Details

The specific electrical characteristics of the ZW31212 (e.g., input voltage range, output voltage, output current, power rating) are detailed in the product datasheet. It is crucial to refer to the datasheet for precise technical specifications, including operating temperature range, safety certifications, and EMI performance. Cosel power supplies are known for their high quality and reliability. Given the general characteristics of the ZW series, the ZW31212 is likely a robust and efficient AC-DC power supply suitable for various industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess