EN
  • EN
  • DE

XRCWHT-L1-0000-00AE6

Part No XRCWHT-L1-0000-00AE6
Manufacturer Cree Inc.
Catalog LED Lighting - White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - White
Manufacturer Cree Inc.
Win Source Part Number 416566-XRCWHT-L1-0000-00AE6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRCWHT-L1-0000-00AE6 CAD Model

Description

The XRCWHT-L1-0000-00AE6 is a high-performance white LED manufactured by Cree Inc. These LEDs are known for their high brightness, efficiency, and reliability, making them suitable for a wide range of lighting applications.

Applications:

  • General Illumination: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Provides accent and decorative lighting for buildings and landscapes.
  • Retail Lighting: Enhances product visibility and creates attractive displays in stores.
  • Portable Lighting: Used in flashlights, headlamps, and other portable lighting devices.
  • Automotive Lighting: Employed in automotive headlights, taillights, and daytime running lights (DRLs).

Features:

  • High Brightness: Delivers a high luminous flux for excellent light output.
  • High Efficiency: Converts electrical energy into light with minimal power consumption.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Lower Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Lighting Quality: Provides bright and uniform illumination for enhanced visibility.
  • Environmentally Friendly: RoHS compliance reduces the environmental impact.
  • Versatile Applications: Suitable for a wide range of lighting applications due to its high performance and reliability.

Additional Details:

The XRCWHT-L1-0000-00AE6 white LED is typically based on a blue LED chip coated with a yellow phosphor material. The blue light excites the phosphor, which emits yellow light. The combination of blue and yellow light produces white light. The color temperature and color rendering index (CRI) of the white light can be adjusted by varying the composition of the phosphor. Proper thermal management is essential for LEDs to maintain their performance and lifespan. Heat sinks and other cooling mechanisms are often used to dissipate heat generated by the LED.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess