EN
  • EN
  • DE

CGH40090PP

Part No CGH40090PP
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 84V 4GHZ 440199 / Trans FET N-CH 84V GaN HEMT 5-Pin Case 440199
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Cree/Wolfspeed
Series GaN
Packaging Tube
Transistor Type HEMT
Frequency 0Hz ~ 4GHz
Gain 12.5dB
Voltage - Test 28V
Current Rating 28A
Current - Test 1A
Power - Output 100W
Voltage Rating DC 84V
Package 440199
Manufacturer Package 440199
Win Source Part Number 771509-CGH40090PP
Popularity Medium
Supply and Demand Status Limited
Family Name CGH40090PP
Introduction Date September 02, 2015
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CGH40090PP CAD Model

Description

The CGH40090PP is a gallium nitride (GaN) high electron mobility transistor (HEMT) designed and manufactured by Cree/Wolfspeed. GaN HEMTs offer superior performance compared to traditional silicon-based transistors, especially in high-frequency and high-power applications. The CGH40090PP is specifically designed for applications requiring high efficiency, high gain, and ruggedness.

Applications

  • RF Power Amplifiers: Used in base stations, radar systems, and communications equipment.
  • Industrial Heating and Welding: Providing efficient power amplification for industrial applications.
  • Medical Applications: Employed in MRI and other medical imaging systems.
  • Jamming Systems: Used in electronic warfare and countermeasure systems.
  • Test and Measurement Equipment: Providing high-performance amplification in signal generators and spectrum analyzers.

Features

  • High Efficiency: GaN technology enables high power efficiency, reducing power consumption and heat dissipation.
  • High Gain: Provides significant signal amplification, simplifying system design.
  • High Power Density: Delivers substantial power output in a compact package.
  • Wide Bandwidth: Operates over a broad frequency range, suitable for various applications.
  • Ruggedness: Designed to withstand harsh operating conditions and high voltage standing wave ratio (VSWR).

Benefits

  • Improved System Performance: High efficiency and gain enhance overall system performance.
  • Reduced System Size and Weight: Compact package allows for smaller and lighter designs.
  • Lower Operating Costs: High efficiency reduces power consumption, lowering operating costs.
  • Increased Reliability: Rugged design ensures reliable operation in demanding environments.
  • Simplified System Design: High gain reduces the need for multiple amplification stages.

Additional Details

The CGH40090PP typically operates at frequencies up to several GHz, with a power output of around 90W. It requires a specific bias voltage and gate voltage for optimal performance. It is often supplied in a flanged package for efficient heat dissipation. The device is highly sensitive to electrostatic discharge (ESD), requiring careful handling. Refer to the datasheet for detailed electrical characteristics, thermal specifications, and application notes. Proper heat sinking is critical for reliable operation at high power levels. Input and output matching networks are required to optimize performance at the desired operating frequency.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Sanken
N-Channel MOS FET
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess