EN
  • EN
  • DE

XBDAWT-0-7A2-Q30-0L-0001

Part No XBDAWT-0-7A2-Q30-0L-0001
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105159-XBDAWT-0-7A2-Q30-0L-0001
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XBDAWT-0-7A2-Q30-0L-0001 CAD Model

Description

The XBDAWT-0-7A2-Q30-0L-0001 is a high-power LED manufactured by Cree/Wolfspeed. It's designed for applications requiring high luminous flux, efficiency, and reliability. These LEDs are frequently used in lighting, signage, and specialty illumination.

Applications

  • High-bay lighting: Used in industrial and commercial buildings for energy-efficient and long-lasting illumination.
  • Street lighting: Provides bright and uniform illumination for roadways and public areas.
  • Stadium lighting: Delivers high-intensity light for sporting events and outdoor gatherings.
  • Horticultural lighting: Used in greenhouses and vertical farms to promote plant growth.
  • Specialty lighting: Employed in medical, scientific, and entertainment applications requiring specific light characteristics.

Features

  • High luminous flux: Delivers a large amount of light output for efficient illumination.
  • High efficiency: Converts electrical energy into light with minimal heat generation.
  • Long lifespan: Provides years of reliable operation with minimal degradation in light output.
  • Wide viewing angle: Distributes light evenly over a large area.
  • Robust package: Designed for harsh environments and demanding applications.

Benefits

  • Energy savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced maintenance costs: Long lifespan minimizes the need for frequent replacements.
  • Improved lighting quality: Provides bright, uniform, and high-quality light.
  • Enhanced safety: Improves visibility and reduces the risk of accidents.
  • Environmentally friendly: Reduces carbon emissions and promotes sustainable lighting practices.

The XBDAWT-0-7A2-Q30-0L-0001 is typically mounted on a heat sink to dissipate the heat generated during operation. The electrical and optical characteristics of the LED are carefully controlled to ensure consistent performance. The LED's color temperature and light output can be customized to meet specific application requirements. Cree/Wolfspeed LEDs are known for their high quality and reliability, making them a popular choice for demanding lighting applications.

The specific luminous flux, color temperature, and forward voltage are important parameters to consider when selecting the XBDAWT-0-7A2-Q30-0L-0001 for a particular application. Refer to the datasheet for detailed information on these parameters. This high-power LED offers a powerful and efficient solution for a wide range of lighting applications, delivering superior performance and reliability compared to traditional light sources.

You May Also Be Interested in

Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess