The BCM4301KPF is a wireless networking integrated circuit manufactured by Cypress Semiconductor Corp. It is a single-chip 802.11b/g solution optimized for low-power mobile applications. This chip integrates a media access controller (MAC), baseband processor, and radio transceiver onto a single die.
Applications
- Mobile phones
- Handheld devices
- Wireless network adapters
- Embedded systems with wireless connectivity
- IoT devices
Features
- Single-chip 802.11b/g solution
- Integrated MAC, baseband processor, and radio transceiver
- Low-power consumption
- Support for various host interfaces including SDIO and SPI
- Advanced power management features
- Support for WEP, WPA, and WPA2 security protocols
Benefits
- Enables wireless connectivity in mobile and embedded devices
- Reduces system cost and complexity through integration
- Extends battery life due to low-power operation
- Provides secure wireless communication
- Facilitates easy integration with various host platforms
Technical Specifications
The BCM4301KPF supports the 802.11b/g standards, providing data rates up to 54 Mbps. It operates in the 2.4 GHz frequency band. The chip includes advanced power management features to minimize power consumption in various operating modes. It is available in a compact package suitable for space-constrained applications. The supported host interfaces are SDIO and SPI, ensuring compatibility with a wide range of microcontrollers and processors. The integrated security protocols like WEP, WPA, and WPA2 offer robust protection against unauthorized access.