EN
  • EN
  • DE

BCM56852LA2KFSBG

Part No BCM56852LA2KFSBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 722597-BCM56852LA2KFSBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56852LA2KFSBG CAD Model

Description

The BCM56852LA2KFSBG, manufactured by Cypress Semiconductor Corp, is a highly integrated, high-performance switch fabric device. This chip is designed to meet the demands of modern data centers and enterprise networks, delivering exceptional throughput and advanced features for efficient packet processing.

Applications

  • Data center switching
  • Enterprise network aggregation
  • Top-of-rack (ToR) switches
  • Spine and leaf architectures
  • High-density network deployments

Features

  • High-density 10/40 Gigabit Ethernet support
  • Advanced traffic management capabilities, including QoS (Quality of Service)
  • Virtualization support with VXLAN and NVGRE tunneling
  • Scalable architecture for future network growth
  • Integrated CPU for control plane functions
  • Energy-efficient design to minimize power consumption
  • Comprehensive security features to protect network infrastructure

Benefits

  • Increased network bandwidth and throughput, enabling faster data transfer and reduced latency.
  • Improved network performance with advanced traffic management and QoS features, ensuring optimal delivery of critical applications.
  • Simplified network management with integrated CPU and comprehensive software support.
  • Reduced operational costs through energy-efficient design and optimized resource utilization.
  • Enhanced network security with advanced security features, protecting against unauthorized access and data breaches.
  • Scalable architecture allows for easy expansion and adaptation to evolving network requirements.

Additional Details

The BCM56852LA2KFSBG is a complex chip that typically requires specialized knowledge and tools to integrate into a network system. Its high port density and advanced features make it suitable for demanding network environments where performance and reliability are paramount. The device supports various Ethernet standards and protocols, ensuring interoperability with existing network infrastructure. This switch fabric device often incorporates sophisticated buffering and forwarding mechanisms to minimize packet loss and maximize throughput. Furthermore, its energy efficiency contributes to a greener and more sustainable network infrastructure.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess