EN
  • EN
  • DE

CY22315ZXCT

Part No CY22315ZXCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054041-CY22315ZXCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY22315ZXCT CAD Model

Description

The CY22315ZXCT is a highly integrated Clock Generator from Cypress Semiconductor, designed to provide flexible and precise clocking solutions for a wide range of applications. This device is capable of generating multiple clock outputs from a single reference clock, making it ideal for systems requiring various clock frequencies with tight tolerances. The CY22315ZXCT incorporates advanced features such as programmable skew control, spread-spectrum clocking, and low-jitter performance, ensuring optimal system performance and reduced electromagnetic interference (EMI).

Applications:

  • Networking Equipment: Providing clock signals for routers, switches, and other network devices.
  • Server Motherboards: Generating precise clock frequencies for CPUs, memory, and peripherals.
  • Storage Systems: Enabling high-speed data transfer in hard drives, solid-state drives, and RAID controllers.
  • Industrial Automation: Providing accurate timing signals for control systems, PLCs, and motor drives.
  • Consumer Electronics: Generating clock signals for audio/video processing, displays, and communication interfaces in set-top boxes, gaming consoles, and digital TVs.

Features:

  • Multiple Clock Outputs: Generates multiple independent clock outputs with programmable frequencies.
  • Programmable Skew Control: Adjusts the timing skew between clock outputs for optimal system performance.
  • Spread-Spectrum Clocking (SSC): Reduces EMI by spreading the clock signal's energy over a wider frequency range.
  • Low Jitter Performance: Provides clean and stable clock signals, minimizing timing errors and improving system reliability.
  • Crystal Oscillator Input: Accepts a standard crystal oscillator as a reference clock source.
  • I2C Interface: Allows for easy programming and configuration via the I2C serial interface.
  • Power-Down Mode: Reduces power consumption when the device is not actively generating clock signals.

Benefits:

  • Flexibility: Programmable clock outputs and skew control provide flexibility in system design.
  • Reduced Component Count: Integrates multiple clock generation functions into a single chip, reducing board space and cost.
  • Improved System Performance: Low jitter clock signals and programmable skew control enhance system performance and reliability.
  • Reduced EMI: Spread-spectrum clocking minimizes electromagnetic interference, improving system compatibility.
  • Simplified Configuration: I2C interface simplifies programming and configuration.

The CY22315ZXCT is a versatile and high-performance clock generator that provides a comprehensive solution for various clocking needs. Its advanced features, such as programmable skew control and spread-spectrum clocking, make it an ideal choice for demanding applications where precise timing and low EMI are critical.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess