EN
  • EN
  • DE
  • IT

CY62127VLL-70ZI

Part No CY62127VLL-70ZI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 70 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986606-CY62127VLL-70ZI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62127VLL-70ZI CAD Model

Description

The CY62127VLL-70ZI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is organized as 128K x 8 bits, providing a total memory capacity of 1 Mbit. It is engineered for applications that demand rapid access speeds and minimal power usage.

Applications

  • Networking devices
  • Industrial automation equipment
  • Portable medical instruments
  • Automotive control units
  • Embedded processing systems

Features

  • Fast Access Time: 70 ns access time for quick data retrieval.
  • Low Active Power: Consumes minimal power during operation.
  • Low Standby Power: Reduces power consumption when not actively accessing memory, prolonging battery life in portable devices.
  • Operating Voltage: Wide operating voltage range from 2.7V to 3.6V for versatile application.
  • Data Retention: Minimum data retention voltage of 2.0V.
  • I/O Compatibility: TTL-compatible inputs and outputs for easy integration with other digital components.
  • Package: Available in a 32-pin TSOP package.

Benefits

  • Increased System Performance: Fast data access improves overall system speed and responsiveness.
  • Energy Efficiency: Low power consumption reduces heat generation and improves energy efficiency.
  • Reliable Operation: Wide operating voltage range ensures stable performance.
  • Easy Integration: TTL-compatible I/O allows for simplified system design.
  • Space-Saving Design: TSOP package allows for compact and efficient board layout.

Additional Details

The CY62127VLL-70ZI utilizes Cypress's advanced CMOS technology, enabling high speed and low power characteristics. Its fully static operation eliminates the need for clocks or refresh cycles, simplifying the system design. The device maintains data integrity with excellent data retention capabilities, crucial for applications where data loss is unacceptable. With a wide operating temperature range, it's suitable for demanding environments. Key applications include buffering, caching, and data storage in various electronic systems, particularly where speed and power efficiency are paramount.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0828
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Lowest to $0.0478
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4022 $70.1100
115+ $1.1500 $132.2500
175+ $1.1151 $195.1425
240+ $1.0789 $258.9360
315+ $1.0426 $328.4190
415+ $0.9353 $388.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess