EN
  • EN
  • DE

CY62256L-55SNC

Part No CY62256L-55SNC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164372-CY62256L-55SNC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256L-55SNC CAD Model

Description

The CY62256L-55SNC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It is a 32K x 8-bit memory module designed for applications requiring fast access times and low power consumption. As an SRAM, it provides fast and asynchronous read and write operations without the need for refresh cycles, simplifying memory management.

Applications:

  • Embedded systems
  • Microcontroller applications
  • Data buffering
  • Cache memory
  • Industrial control systems

Features:

  • Fast access time: 55 ns
  • Low power consumption: Active and Standby modes
  • 32K x 8-bit organization
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in a 28-pin SOIC package

Benefits:

  • High-speed performance: The 55 ns access time enables quick data retrieval and storage, enhancing overall system performance.
  • Low power consumption: Reduces energy requirements, making it suitable for battery-powered applications.
  • Ease of integration: TTL-compatible I/O simplifies interfacing with other digital components.
  • Simplified memory management: Asynchronous operation eliminates the need for complex refresh cycles.
  • Compact form factor: The SOIC package allows for efficient board layout and space utilization.

This SRAM is designed to provide reliable data storage and retrieval in various applications, offering a balance between speed, power efficiency, and ease of use. The 32K x 8-bit organization is suitable for many embedded systems where moderate memory capacity is required. The 55ns access time ensures that data can be accessed quickly, making it suitable for time-critical applications. Although listed as End-of-Life, this device can still be used in existing legacy applications or when sourcing constraints require it.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess