EN
  • EN
  • DE

CY7C1480BV25-200BZCKB

Part No CY7C1480BV25-200BZCKB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054269-CY7C1480BV25-200BZCKB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1480BV25-200BZCKB CAD Model

Description

The CY7C1480BV25-200BZCKB is a synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. It is designed for high-performance memory applications requiring fast access times and high bandwidth.

Applications:

  • Networking Equipment (Routers, Switches)
  • High-Performance Computing
  • Digital Signal Processing (DSP)
  • Image Processing
  • Data Acquisition Systems

Features:

  • Density: (Consult datasheet for the specific density, likely in the megabit range).
  • Access Time: 200 MHz operation.
  • Synchronous Operation: All operations are synchronized to a clock signal.
  • Pipelined Burst Architecture: Enables high-speed data transfers.
  • Byte Write Enable: Allows for individual byte writes.
  • Power Supply Voltage: 2.5V
  • Package: 100-pin BGA (Ball Grid Array)

Benefits:

  • High Bandwidth: Pipelined burst architecture provides high data throughput.
  • Fast Access Times: Enables quick data retrieval and storage.
  • Simplified System Design: Synchronous operation simplifies timing and control logic.
  • Low Power Consumption: Efficient design minimizes power requirements.
  • Compact Footprint: BGA package allows for high-density board layouts.

Technical Specifications:

  • Operating Frequency: 200 MHz
  • Supply Voltage (VCC): 2.5V
  • Access Time: (Consult datasheet for precise access time at 200 MHz)
  • Data Width: (Consult datasheet, likely x18 or x36)
  • Operating Temperature Range: (Consult datasheet)
  • Package: 100-Ball BGA
  • Input/Output Voltage (I/O): (Consult Datasheet) Typically 3.3V tolerant.

The CY7C1480BV25-200BZCKB SRAM is a high-speed, synchronous memory solution ideal for applications demanding fast access times and high bandwidth. Its pipelined burst architecture and low power consumption make it a suitable choice for networking, computing, and signal processing systems. Always refer to the official Cypress Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess