EN
  • EN
  • DE

CY7C225-40PC

Part No CY7C225-40PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 512 X 8 Otprom PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054315-CY7C225-40PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C225-40PC CAD Model

Description

The CY7C225-40PC is a high-performance CMOS static RAM organized as 32,768 words by 8 bits. This SRAM utilizes Cypress's advanced process technology, delivering both high speed and low power consumption.

Applications

  • High-speed cache memory
  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Medical devices

Features

  • Fast access time: 40 ns
  • Low power consumption
  • Operating voltage: 5V
  • TTL-compatible inputs and outputs
  • Available in a plastic DIP package
  • Easy memory expansion

Benefits

  • High-speed operation: Enables rapid data processing in performance-critical applications.
  • Low power design: Contributes to energy efficiency and extended battery life in portable applications.
  • Simple integration: TTL-compatible interface allows for straightforward connection to other system components.
  • Easy to use: Simple control signals make it easy to implement in memory systems.
  • Cost Effective: DIP package makes it a cost effective memory solution.

Additional Details

The CY7C225-40PC is designed for use in systems requiring fast memory access and moderate power consumption. It is a reliable and cost-effective solution for a variety of applications. The device offers standard asynchronous SRAM timing and control. Its widespread availability and ease of use have made it a popular choice for embedded system designers.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6913 $61.5304
19+ $6.3108 $119.9052
29+ $6.1136 $177.2944
40+ $5.9164 $236.6560
51+ $5.7193 $291.6843
68+ $5.1275 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess