EN
  • EN
  • DE

FM24CL16B7-G

Part No FM24CL16B7-G
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218819-FM24CL16B7-G
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24CL16B7-G CAD Model

Description

The FM24CL16B7-G is a 16-Kbit (2048 x 8) serial (I2C) EEPROM from Cypress Semiconductor. It's designed for low-voltage, low-power applications where non-volatile memory is required. This device features a two-wire serial interface, allowing for simple integration into a wide range of systems.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Data logging
  • Configuration storage

Features

  • Memory Size: 16 Kbit (2048 x 8)
  • Interface: I2C (2-wire serial)
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Data Retention: 100 years
  • Write Endurance: 1 million cycles per byte
  • Page Write Mode: Up to 16 bytes
  • Low Power Consumption: Low active and standby currents
  • Schmitt Trigger Inputs: Noise suppression on the SCL and SDA inputs
  • Write Protect Feature: Hardware write protection

Benefits

  • Ease of Integration: The I2C interface simplifies integration into microcontroller-based systems.
  • Non-Volatile Storage: Data is retained even when power is removed, ensuring data integrity.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • High Endurance: Withstands a large number of write cycles, ensuring long-term reliability.
  • Wide Operating Voltage Range: Can be used with a variety of power supplies.
  • Small Footprint: Available in small packages, saving board space.

Additional Details

The FM24CL16B7-G utilizes a two-wire serial interface consisting of a serial clock (SCL) and a serial data (SDA) line. The device supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. The device also includes a hardware write protection feature that can be used to prevent accidental writes to the memory array. This EEPROM is commonly used for storing configuration data, calibration parameters, and other non-volatile data in a variety of applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess