EN
  • EN
  • DE

MB90F387SPMCR-G-N9E1

Part No MB90F387SPMCR-G-N9E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076214-MB90F387SPMCR-G-N9E1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F387SPMCR-G-N9E1 CAD Model

Description

The MB90F387SPMCR-G-N9E1 is a 16-bit microcontroller from Cypress Semiconductor, part of the F²MC-16LX family. It is specifically designed for embedded control applications requiring high performance, advanced peripheral features, and robust communication capabilities. This microcontroller is commonly used in automotive and industrial applications where precise control and reliable operation are crucial.

Applications

  • Automotive Body Control: Manages various vehicle functions, including lighting, wipers, and door locks.
  • Industrial Motor Control: Provides precise control of motor speed and position in industrial machinery.
  • Power Inverters: Controls power conversion in solar inverters and other power electronic systems.
  • HVAC Systems: Regulates temperature and airflow in heating, ventilation, and air conditioning systems.

Features

  • 16-bit F²MC-16LX CPU core: Delivers high-performance processing for demanding control tasks.
  • On-chip Flash memory: Allows for easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Advanced timers: Includes input capture, output compare, and PWM generation capabilities.
  • A/D converters: Enables analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitates communication with other devices and systems.
  • CAN interface: Supports Controller Area Network communication for automotive applications.
  • LIN interface: Supports Local Interconnect Network communication.
  • Input/output ports: Provides versatile interfaces for connecting to external hardware.

Benefits

  • High performance: The 16-bit CPU core enables efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • CAN and LIN interfaces: Facilitates robust communication in automotive and industrial networks.
  • Programmability: Enables easy program updates and customization via Flash memory.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F387SPMCR-G-N9E1 microcontroller operates with a voltage range of 3V to 5.5V. It is typically packaged in a QFP (Quad Flat Package) or similar package suitable for surface mount technology. The operating temperature range typically spans from -40°C to +85°C, making it suitable for industrial environments. For detailed specifications, including memory size, clock speed, and pinout diagrams, refer to the official Cypress Semiconductor datasheet.

This microcontroller is a good choice for applications requiring real-time control, data acquisition, and robust communication capabilities. Its comprehensive feature set and reliable design make it suitable for a wide range of embedded system designs in automotive and industrial settings.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess