EN
  • EN
  • DE

VP16V8EPC-25

Part No VP16V8EPC-25
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025827-VP16V8EPC-25
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VP16V8EPC-25 CAD Model

Description

The VP16V8EPC-25 is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's designed for implementing custom logic functions in a wide range of digital systems. The "-25" designation indicates a propagation delay of 25 nanoseconds.

Applications

  • Address decoding: Decoding memory addresses in computer systems.
  • Glue logic: Interfacing different digital components with incompatible signal levels or timing requirements.
  • State machines: Implementing sequential logic for control applications.
  • Peripheral control: Controlling and interfacing with peripheral devices such as sensors, actuators, and communication interfaces.
  • Custom logic circuits: Implementing custom digital circuits tailored to specific application requirements.

Features

  • Programmable Array Logic (PAL): Allows for flexible implementation of custom logic functions.
  • 25 ns Propagation Delay: Provides high-speed operation for time-critical applications.
  • 16 Inputs: Offers a wide range of input signals for complex logic functions.
  • 8 Outputs: Provides sufficient output signals for controlling various devices.
  • Programmable Output Polarity: Allows for selecting active-high or active-low output signals.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • EPROM Technology: Reprogrammable using standard EPROM programming equipment.

Benefits

  • Flexibility: Allows for implementing custom logic functions without the need for custom ASICs.
  • High Performance: Provides fast operation for demanding applications.
  • Reduced Component Count: Integrates multiple logic gates into a single chip, reducing board space and cost.
  • Reprogrammability: Allows for easy modification of the logic function during development and prototyping.
  • Ease of Use: Simple programming and debugging using standard EPROM programming equipment.

Additional Details

The VP16V8EPC-25 is typically packaged in a 20-pin DIP (Dual In-line Package) or other surface-mount packages. It requires a 5V power supply and is programmed using a standard EPROM programmer. The device utilizes a programmable AND array followed by a fixed OR array. The AND array can be programmed to implement any desired logic function of the input signals. The output polarity can be programmed to be either active-high or active-low. Detailed specifications, including timing diagrams, programming algorithms, and electrical characteristics, are available in the device datasheet. The device is suitable for prototyping, low volume production runs, and legacy system support.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess