EN
  • EN
  • DE

MTB150N10N3

Part No MTB150N10N3
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description 100V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832133-MTB150N10N3
Ultra Librarian 3D Model Ultra Librarian MTB150N10N3 CAD Model

Description

The MTB150N10N3 is an N-Channel MOSFET from Cystech Electronics Corp. This MOSFET is designed for high-efficiency switching applications. Its key characteristics include a low on-resistance (RDS(on)), fast switching speed, and high avalanche energy, making it suitable for power management in various electronic systems.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Inverters
  • Motor Control
  • Load Switching
  • Battery Management Systems

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • High Avalanche Energy
  • Fast Switching Speed
  • Logic Level Gate Drive
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low RDS(on) minimizes power loss and improves overall system efficiency.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generation, simplifying thermal management.
  • Faster Switching: Reduces switching losses and allows for higher operating frequencies.
  • Simplified Gate Drive: Logic level gate drive enables direct interfacing with microcontrollers and other low-voltage logic circuits.
  • Enhanced Reliability: High avalanche energy capability provides robustness against transient voltage spikes.

Technical Specifications

The MTB150N10N3 typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. It also has a specified gate-source voltage (VGS) range. The exact values for these parameters, as well as the RDS(on) value, switching times (turn-on delay, rise time, turn-off delay, fall time), and input/output capacitances, can be found in the product datasheet.

The device is available in a variety of surface-mount packages, such as TO-252 or TO-263, depending on the specific requirements of the application. It's crucial to refer to the datasheet for the thermal resistance values (junction-to-ambient and junction-to-case) to ensure proper heat sinking and prevent overheating.

The MOSFET's gate threshold voltage (VGS(th)) is an important parameter for determining the appropriate gate drive voltage. Ensure that the gate drive voltage is sufficient to fully turn on the MOSFET and achieve the specified RDS(on) value.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess