EN
  • EN
  • DE

DELL 0C378K - PSU 870W R710 T610 NX3000 NX3100

Part No DELL 0C378K - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Catalog Power Supply Units
Description PSU 870W R710 T610 NX3000 NX3100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395531-DELL 0C378K - PSU 870W R710 T610 NX3000 NX3100
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0C378K - PSU 870W R710 T610 NX3000 NX3100 CAD Model

Description

The DELL 0C378K Power Supply Unit, offering a robust 870W of power, is meticulously engineered to cater to the specific power needs of Dell PowerEdge servers R710, T610, and Dell PowerVault models NX3000 and NX3100. This PSU embodies Dell’s commitment to quality and reliability, providing a reliable power source to support the computational demands and operational efficiency of mid to high-level server units. Boasting an 870W output, the 0C378K is adept at handling the diverse power requirements of server environments, ensuring that your systems run smoothly under varying workloads. It promotes high efficiency and energy conservation, which translates into reduced operational costs through lower electricity consumption and minimized heat dissipation, thereby requiring less cooling. Safety and durability are at the forefront of its design philosophy, incorporating advanced protection features against electrical hazards such as overcurrent, overvoltage, and short circuits. This safeguards your investment in critical server infrastructure and data integrity by preventing unexpected power-related issues. Ease of maintenance and compatibility are key benefits of the 0C378K, thanks to its design that aligns with the physical and power specifications of the supported Dell servers and storage systems. Whether you're replacing an existing unit or upgrading your system's power capabilities, this PSU ensures a seamless fit and operational continuity. By choosing the DELL 0C378K PSU, you are securing a power supply solution that stands for reliability, efficiency, and compatibility, catering specifically to the Dell PowerEdge and PowerVault series. It’s an investment that enhances your server’s performance, ensuring that your critical applications and business operations are powered by a unit designed for excellence.

You May Also Be Interested in

CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess