EN
  • EN
  • DE

DELL 770-BCVF - RAILKIT ME4012 ME4024

Part No DELL 770-BCVF - RAILKIT ME4012 ME4024
Manufacturer Dell
Catalog IT Racks
Description RAILKIT ME4012 ME4024
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1395662-DELL 770-BCVF - RAILKIT ME4012 ME4024
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 770-BCVF - RAILKIT ME4012 ME4024 CAD Model

Description

The DELL 770-BCVF Rail Kit is specifically crafted for the Dell ME4012 and ME4024 storage arrays, providing a reliable and secure method to mount these devices into a standard server rack. This rail kit ensures a stable and static installation, crucial for the optimal performance and safety of the storage arrays. The kit is made from durable materials, offering strong support and a long service life under the rigorous conditions typical in a data center or network operations center. It includes all required mounting components, facilitating a smooth and hassle-free installation process. The precise design of the rail kit ensures a perfect fit for the ME4012 and ME4024 models, preventing any movement or vibration that could impact the storage arrays' operation. Ideal for businesses and IT departments needing a secure mounting solution for their Dell storage systems, the DELL 770-BCVF Rail Kit exemplifies reliability and ease of use, making it an essential component for any storage infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
Dell
DELL 770-BBKW. Type: Rack rail, Product colour: Silver, Rack capacity: 2U. Quantity per pack: 1 pc(s)This product is compatible with the following systems:- PowerEdge R730- PowerEdge R730XL- PowerEdge R730xd XL
Need more? Email Us
Dell
RAILKIT 1U SLIDING R440 A11
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
PSU 350W R320 R340 R420
Need more? Email Us
Dell
RAILKIT R510 R515 SLIDING
Need more? Email Us
Dell
DELL 770-BCKW
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess