EN
  • EN
  • DE

DELL BRACKET-X520-T2-HP - High profile bracket for X520-T2

Part No DELL BRACKET-X520-T2-HP - High profile bracket for X520-T2
Manufacturer Dell
Catalog IT infrastructure Accessories
Description High profile bracket for X520-T2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388426-DELL BRACKET-X520-T2-HP - High profile bracket for X520-T2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL BRACKET-X520-T2-HP - High profile bracket for X520-T2 CAD Model

Description

The DELL BRACKET-X520-T2-HP is a high-profile bracket designed exclusively for the X520-T2 network adapter, which is an essential component for anyone seeking to maximize the capabilities and performance of their Dell server or workstation infrastructure. This robust bracket allows for the secure installation of the X520-T2 network adapter into standard full-sized tower or rack server slots, ensuring a snug and stable connection. The significance of selecting the correct bracket, such as the BRACKET-X520-T2-HP, cannot be overstated, as it directly impacts hardware compatibility, airflow, and overall system integrity. Crafted from high-grade materials, this bracket is designed to withstand the rigors of continuous operation in demanding data center environments. By facilitating optimal positioning and alignment within the server chassis, it enhances signal integrity and minimizes electromagnetic interference, which could otherwise lead to data corruption or transmission errors. This official Dell accessory is instrumental for IT professionals and system administrators who demand reliability, stability, and superior network performance from their Dell hardware configurations.

You May Also Be Interested in

EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess