EN
  • EN
  • DE

DELL MD3420-8GB - PowerVault MD3420 24x2.5 2x8GB SAS Controller 2x PSU

Part No DELL MD3420-8GB - PowerVault MD3420 24x2.5 2x8GB SAS Controller 2x PSU
Manufacturer Dell
Catalog Storage Machines
Description PowerVault MD3420 24x2.5 2x8GB SAS Controller 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1397335-DELL MD3420-8GB - PowerVault MD3420 24x2.5 2x8GB SAS Controller 2x PSU
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MD3420-8GB - PowerVault MD3420 24x2.5 2x8GB SAS Controller 2x PSU CAD Model

Description

The DELL MD3420-8GB model of the PowerVault series is a high-performance storage array designed to address the needs of high-speed data access and storage efficiency in small to medium-sized enterprise environments. This model features a 24x2.5-inch drive bay chassis, providing a compact yet powerful storage solution. It is equipped with two 8GB SAS controllers for high data transfer rates, ensuring rapid access to critical data. The inclusion of two power supply units (PSUs) enhances its reliability and uptime, crucial for business operations. The MD3420-8GB supports a variety of drives, including SAS, near-line SAS, and SSD, offering flexibility in configuring the system for optimal performance and capacity based on specific requirements. This storage array is ideal for applications requiring fast access to data, such as databases, online transaction processing, and high-performance computing. With its advanced features and robust design, the DELL MD3420-8GB PowerVault offers a scalable, secure, and efficient storage solution.

You May Also Be Interested in

Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess