EN
  • EN
  • DE

Q48SQ12025NRFA

Part No Q48SQ12025NRFA
Manufacturer Delta Electronics
Catalog Board Mount Modules
Description DC DC Converter 12V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 95.5 %
Features OCP, OTP, OVP, UVLO
Height 11.176 mm
Isolation Voltage 1.5 kV
Length 57.912 mm
Max Input Voltage 75 V
Max Input Voltage (DC) 75 V
Maximum Operating Temperature 85 °C
Max Output Current 25 A
Max Power Dissipation 300 W
Min Input Voltage 36 V
Min Input Voltage (DC) 36 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
RoHS Compliant
Voltage - Output 1 12 V
Width 36.83 mm
Win Source Part Number 985039-Q48SQ12025NRFA
Categories Board Mount Modules
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Q48SQ12025NRFA CAD Model

Description

The Delta Electronics 985039-Q48SQ12025NRFA is a through-hole mount board mount module with a power rating of 300W.

  • Features: OCP, OTP, OVP, and UVLO
  • Output: Single
  • Maximum Output Current: 25A
  • Output Voltage: 12V
  • Input Voltage Range: Between 36V and 75V
  • Efficiency: 95.5 percent
  • RoHS: Compliant
  • Package Dimensions: 57.912mm x 36.83mm x 11.176mm
  • Operating Temperature Range: Between -40°C and 85°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 1A 9V - 18V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 7.5W / Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input
Lowest to $64.0659
Cosel USA, Inc.
DC DC CONVERTER +/-12V / Isolated Module DC DC Converter 2 Output 12V -12V 350mA, 350mA 4.5V - 9V Input
Lowest to $72.4269
TDK-Lambda Americas Inc.
Module DC-DC 1-OUT 15V 5A 75W 12-Pin
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 5.9W / Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 36V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess