The 2DD1766P is a high-quality NPN bipolar junction transistor (BJT) from Diodes Incorporated, designed for use in a wide range of electronic applications. This versatile transistor is known for its reliability and efficiency, making it a popular choice among engineers and electronics designers.
Key Features
- Low V<sub>CE(sat): The 2DD1766P offers a low collector-emitter saturation voltage, which means it requires less voltage to be driven into saturation, improving efficiency in switching applications.
- High Current Gain (h<sub>FE): With a high current gain, this transistor can amplify a small input current into a much larger output current, making it suitable for amplification purposes.
- Complementary PNP Type Available: Diodes Incorporated provides a complementary PNP transistor, allowing for convenient implementation in push-pull configurations and other complementary applications.
- Lead-Free and RoHS Compliant: The 2DD1766P is manufactured using environmentally friendly materials and processes, complying with RoHS (Restriction of Hazardous Substances) directives.
Applications
This transistor is ideal for a variety of applications including:
- Switching circuits
- Amplifier circuits
- Signal processing
- Power management
- Motor control
Specifications
Parameter
Value
Collector-Base Voltage (V<sub>CB)
50V
Collector-Emitter Voltage (V<sub>CE)
20V
Emitter-Base Voltage (V<sub>EB)
5V
Collector Current (I<sub>C)
150mA
Power Dissipation (P<sub>D)
200mW
The 2DD1766P transistor is packaged in a small form-factor SOT-23, which is ideal for automated assembly processes and suitable for high-density PCB designs. Its performance and form factor make it an excellent choice for both prototyping and mass production.
For detailed information, datasheets, and technical support, customers can visit the Diodes Incorporated website or contact their local sales representative.