EN
  • EN
  • DE

2N7002AX7

Part No 2N7002AX7
Manufacturer Diodes Incorporated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036435-2N7002AX7
Categories OEM Parts(0-9)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7002AX7 CAD Model

Description

Introducing the 2N7002AX7 N-Channel MOSFET by Diodes Incorporated

The 2N7002AX7 is a high-performance, small-signal N-Channel MOSFET that comes from the trusted and innovative semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power control and switching in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The 2N7002AX7 offers a low on-state resistance (RDS(on)), which means it has a minimal voltage drop across the device when conducting. This leads to better efficiency and lower power losses in circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can operate at high frequencies, which is beneficial for power conversion and other applications that require fast switching capabilities.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic levels and suitable for battery-operated devices.
  • Extended Temperature Range: The 2N7002AX7 is designed to perform reliably over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.

Applications

The versatility of the 2N7002AX7 allows it to be used in a variety of applications, including:

  • Power Management Circuits
  • Load/Power Switching
  • Motor Control Systems
  • DC-DC Converters
  • Logic Level Conversion

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the 2N7002AX7 is no exception. It is produced with high manufacturing standards, ensuring stable performance and longevity in all sorts of environments. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the 2N7002AX7 is a robust and reliable choice that won't let you down.

With its combination of efficiency, high-speed operation, and durability, the 2N7002AX7 N-Channel MOSFET from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power control and switching applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess