EN
  • EN
  • DE

AH3362Q-P-B

Part No AH3362Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 3mT Trip, 2mT Release
Test Condition 25°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP
Base Product Number AH3362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3362Q-P-BDI
Standard Package 1,000
Win Source Part Number 1009442-AH3362Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3362Q-P-B CAD Model

Description

Introducing the AH3362Q-P-B Hall Effect Sensor from Diodes Incorporated

The AH3362Q-P-B is a high-performance unipolar Hall effect switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced sensor is specifically tailored to meet the rigorous standards of automotive and industrial applications, providing a reliable and efficient solution for detecting magnetic fields with precision and accuracy.

The AH3362Q-P-B operates by sensing the presence of a magnetic field and switching its output from a high to low state when a magnetic threshold is crossed. This makes it an ideal component for position and speed sensing, flow meters, and any application requiring a solid-state switch or latch.

Key Features of the AH3362Q-P-B

  • High Sensitivity: The device is sensitive to low magnetic fields, making it suitable for applications where precise detection is crucial.
  • Robust Design: With an operating temperature range of -40°C to 125°C, the AH3362Q-P-B is built to withstand harsh environments and is AEC-Q100 qualified for automotive applications.
  • Chopper-Stabilized: The Hall element is chopper-stabilized, which enhances stability over the operating temperature range and reduces the influence of thermal and stress-related offsets.
  • Reverse Battery Protection: The sensor is equipped with reverse battery protection, ensuring that the device remains unharmed if the power supply is connected incorrectly.
  • Output Overcurrent Protection: An integrated overcurrent protection feature prevents damage to the sensor in the event of output current overload.

Applications

The AH3362Q-P-B is versatile and can be integrated into a wide array of systems, including but not limited to:

  • Automotive position sensing
  • Rotary and linear encoders
  • Proximity detection
  • Speed and RPM sensing in motors
  • Industrial automation systems

Diodes Incorporated's commitment to quality and performance is evident in the AH3362Q-P-B Hall effect sensor. With its advanced features and robust design, this sensor is an excellent choice for designers seeking a reliable and accurate sensing solution for their automotive or industrial applications.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5725 $51.5250
215+ $0.4697 $100.9855
330+ $0.4551 $150.1830
455+ $0.4404 $200.3820
590+ $0.4257 $251.1630
790+ $0.3817 $301.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess