EN
  • EN
  • DE

AH3364Q-P-A

Part No AH3364Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Case / Package 3-SIP
Family Name AH3364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3364Q-P-ADICT, AH3364Q-P-ADITB
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860743-AH3364Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3364Q-P-A CAD Model

Description

Product Overview: AH3364Q-P-A from Diodes Incorporated

The AH3364Q-P-A is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to cater to the demanding requirements of the automotive industry and is AEC-Q100 qualified, ensuring reliability and performance under harsh automotive conditions.

Key Features

  • High Sensitivity: The AH3364Q-P-A is equipped with a high-sensitivity Hall effect plate that can detect magnetic fields with great accuracy, making it ideal for precision switching applications.
  • Unipolar Switching: This device operates as a unipolar switch, activating when exposed to a south pole magnetic field and returning to its off state when the field is removed. This simplifies the design of magnetic circuits in applications.
  • Chopper Stabilized Design: The chopper-stabilized design ensures stable operation over a wide temperature range and minimizes the influence of thermal and stress-related offsets.
  • Robust Output: The open-drain output of the AH3364Q-P-A can be easily interfaced with a variety of microcontrollers or other logic systems, providing versatile integration options.

Applications

The AH3364Q-P-A is ideal for a broad range of automotive applications, including but not limited to:

  • Position and speed sensing
  • Window and sunroof control
  • Seat position detection
  • Shift selector switch

Quality and Environmental Compliance

Diodes Incorporated ensures that the AH3364Q-P-A meets stringent quality standards. The device is AEC-Q100 qualified, which means it has passed rigorous testing for automotive applications. Additionally, it complies with the RoHS directive, signifying that it is free from hazardous substances commonly found in electronic components.

Conclusion

The AH3364Q-P-A from Diodes Incorporated stands out as a reliable and efficient solution for automotive and other applications requiring precise and stable magnetic field detection. Its unipolar operation, high sensitivity, and compliance with automotive quality standards make it a go-to choice for engineers and designers looking for a Hall effect switch that can perform consistently in challenging environments.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess