EN
  • EN
  • DE

AL1781T16E-13

Part No AL1781T16E-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.5A 16TSSOP  /  LED Driver IC 1 Output Linear PWM Dimming 1.5A 16-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 30V
Current - Output / Channel 1.5A
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number AL1781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1781T16E-13DITR,AL1781T16E-13DICT,AL1781T16E-13DIDKR
Standard Package 2,500
Win Source Part Number 968515-AL1781T16E-13
Ultra Librarian 3D Model Ultra Librarian AL1781T16E-13 CAD Model

Description

Product Overview: AL1781T16E-13

The AL1781T16E-13 is a high-performance, compact LED driver IC produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is specifically designed to cater to the growing demand for energy-efficient and reliable lighting solutions in various applications, including residential, commercial, and industrial lighting systems.

Key Features

  • High Efficiency: With an integrated MOSFET, the AL1781T16E-13 operates with high efficiency, reducing energy consumption and heat generation, which extends the lifespan of the lighting system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and ensuring versatility across different lighting applications.
  • Dimming Capability: It comes with built-in dimming control, offering smooth and flicker-free dimming performance, which is essential for creating the desired ambiance in lighting environments.
  • Thermal Protection: The AL1781T16E-13 includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Compact Package: Housed in a small-footprint package, the LED driver is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the AL1781T16E-13 makes it suitable for a wide range of lighting applications. It is commonly used in:

  • LED Bulbs and Tubes
  • Downlights
  • Architectural Lighting
  • Task Lighting
  • Emergency Lighting Systems

Technical Specifications

The AL1781T16E-13 operates with an input voltage range from 8V to 450V, which makes it suitable for both low and high voltage applications. The integrated MOSFET supports high switching frequencies, enabling the use of smaller external components and thus reducing the overall solution size. The device's dimming function is compatible with leading-edge and trailing-edge dimmers, providing users with a flexible lighting control solution.

In conclusion, Diodes Incorporated's AL1781T16E-13 LED driver IC is a highly efficient, versatile, and reliable solution for modern lighting designs, offering advanced features that help enhance performance while simplifying system design.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1236 $61.7980
130+ $0.9219 $119.8470
195+ $0.8932 $174.1740
270+ $0.8644 $233.3880
350+ $0.8355 $292.4250
465+ $0.7491 $348.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess