EN
  • EN
  • DE

AL5812FF-7

Part No AL5812FF-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 150MA 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 3.5V
Voltage - Supply (Maximum) 60V
Voltage - Output 1V ~ 60V
Current - Output / Channel 150mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN3030-6
Family Part Number AL5812
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759421-AL5812FF-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL5812FF-7 CAD Model

Description

The AL5812FF-7 from Diodes Incorporated is a highly efficient, precision LED driver designed to meet a wide range of illumination and indication applications. This linear LED driver offers a simple yet effective solution for driving LED strings from a voltage source higher than the LED voltage.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 4.5V to 60V, making it versatile for various LED applications.
  • Constant Current Regulation: It provides a constant current output, which can be set with an external resistor (RSET) to ensure uniform brightness for the LEDs.
  • High Efficiency: The AL5812FF-7 is designed for high efficiency, which helps in reducing power loss and improving overall system reliability.
  • Thermal Foldback Protection: The built-in thermal foldback feature protects the device and the LEDs by reducing the output current when the internal temperature exceeds a preset threshold.
  • Small Form Factor: Packaged in a compact SOD-123F package, it is ideal for space-constrained applications.

Applications

The AL5812FF-7 is suitable for a broad array of applications including but not limited to:

  • LED backlighting for LCD TVs and monitors
  • Automotive interior, tail, and indicator lighting
  • Architectural and decorative LED lighting
  • General illumination and signage

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AL5812FF-7 is no exception. It is built to the highest standards to ensure reliable performance in a variety of conditions. The device's robust design ensures longevity and consistent operation, making it a preferred choice for designers looking for a dependable LED driving solution.

For detailed technical specifications, application circuits, and typical performance characteristics, refer to the AL5812FF-7 datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5604 $50.4360
220+ $0.4598 $101.1560
340+ $0.4455 $151.4700
465+ $0.4311 $200.4615
600+ $0.4167 $250.0200
805+ $0.3736 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess