EN
  • EN
  • DE

AM4961GHTR

Part No AM4961GHTR
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751829-AM4961GHTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM4961GHTR CAD Model

Description

Introducing the AM4961GHTR from Diodes Incorporated

The AM4961GHTR is a cutting-edge power management integrated circuit (IC) from the renowned manufacturer Diodes Incorporated. This advanced product is designed to cater to the demanding requirements of modern electronic applications, ensuring efficient power regulation with its state-of-the-art features.

Key Features

  • High Efficiency: The AM4961GHTR is engineered to provide optimal power conversion efficiency, which is critical for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: This IC comes in a space-saving package, making it ideal for applications where board space is at a premium.
  • Robust Power Handling: With its ability to handle significant power levels, the AM4961GHTR is suitable for a wide range of power-intensive applications.
  • Wide Operating Temperature Range: This device is designed to operate reliably over a broad temperature range, ensuring performance stability across various environmental conditions.
  • Advanced Protection Features: The IC includes multiple built-in protection mechanisms, such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage.

Applications

The versatility of the AM4961GHTR allows it to be used across a diverse array of applications, including but not limited to:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Battery-powered devices
  • Automotive electronics
  • Telecommunication equipment

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AM4961GHTR is no exception. This product is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the highest industry standards for performance and longevity.

Whether you are designing a new power system or upgrading an existing one, the AM4961GHTR from Diodes Incorporated is an excellent choice for your power management needs. Its superior efficiency, compact footprint, and robust design make it a go-to component for engineers and designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $24.7389
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess