Diodes Incorporated AP1084DA - Voltage Regulator
The AP1084DA from Diodes Incorporated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current up to 5A. This regulator operates over a wide input voltage range from 4.5V to 15V, making it suitable for a variety of applications, including consumer electronics, industrial hardware, and embedded systems.
Key Features:
- High Current Output: Capable of delivering up to 5A of continuous output current.
- Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency and allows operation closer to the input supply level.
- Wide Input Voltage Range: Operates with input voltages ranging from 4.5V to 15V, accommodating a variety of power sources.
- Adjustable Output: The output voltage can be adjusted from 1.25V to 12V with the use of external resistors, providing flexibility for different voltage requirements.
- Thermal Protection: Includes built-in thermal shutdown protection to prevent overheating and damage to the regulator under high-current conditions.
- Current Limiting: Features current limiting to safeguard the regulator and downstream components from excessive current draw.
- Stable Operation: Designed to maintain stability with low-ESR output capacitors, ensuring reliable performance across various conditions.
- Package Options: Available in multiple package options, including TO-220 and TO-263, providing flexibility for different mounting and space requirements.
Applications:
The AP1084DA is ideal for use in a wide range of applications due to its versatility and robust performance. It can be used in:
- Power supplies for motherboards and graphic cards
- Industrial control systems
- Networking and telecommunication equipment
- Battery-powered devices
- Consumer electronics such as TVs and gaming consoles
With its combination of high current capability, low dropout voltage, and adjustable output, the AP1084DA from Diodes Incorporated is an excellent choice for designers looking for a reliable and flexible voltage regulation solution.