The AP1084KL-13-76 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This regulator is capable of delivering a continuous output current of up to 5A, making it suitable for a wide range of applications that require stable and reliable power supply. The device operates over a wide input voltage range and provides excellent line and load regulation, ensuring a consistent output even under varying conditions.
Key Features
- Output Current: Capable of delivering up to 5A of continuous output current.
- Input Voltage Range: Wide input voltage range allows for flexible usage in different power environments.
- Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency.
- Thermal Protection: Integrated thermal protection feature safeguards the device against overheating, ensuring long-term reliability.
- Adjustable Output: The output voltage can be adjusted to meet specific requirements, providing versatility for various applications.
- Package: The AP1084KL-13-76 comes in a robust package suitable for a variety of mounting and design configurations.
Applications
The AP1084KL-13-76 is ideal for use in several applications that demand a high current, low voltage, and precise regulation, including:
- Computer Motherboards and Graphics Cards
- Industrial and Telecommunication Equipment
- Battery-Powered Devices
- Distributed Power Systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1084KL-13-76 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in industrial and commercial environments. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.
Ordering Information
The AP1084KL-13-76 is available for order with the specified part number. For additional information, including detailed specifications, pricing, and availability, customers are encouraged to contact Diodes Incorporated or an authorized distributor.