EN
  • EN
  • DE

AP1117D33A -3.3V

Part No AP1117D33A -3.3V
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180884-AP1117D33A -3.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117D33A -3.3V CAD Model

Description

Product Overview: AP1117D33A -3.3V Voltage Regulator

The AP1117D33A from Diodes Incorporated is a highly reliable, low-dropout linear voltage regulator designed to deliver a fixed output of 3.3V. This component is ideal for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment, where a stable voltage source is required to ensure the proper functioning of the circuitry.

Key Features

  • Output Voltage: Provides a steady 3.3V output, making it suitable for circuits that require a regulated 3.3V supply.
  • High Efficiency: The low dropout voltage (LDO) feature ensures efficient operation, minimizing power loss even when input and output voltage differentials are small.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, making it suitable for powering a variety of components.
  • Thermal Protection: Integrated thermal shutdown functionality helps protect the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the voltage regulator and the downstream components from potential damage due to short circuits.

Applications

The AP1117D33A -3.3V voltage regulator is versatile and can be used in a multitude of applications, including:

  • Power management for microcontrollers and microprocessors
  • Memory and peripheral devices in computing systems
  • Consumer electronics such as set-top boxes, gaming consoles, and audio equipment
  • Industrial control systems and instrumentation
  • Battery-powered devices requiring efficient power conversion

Product Specifications

With a dropout voltage typically around 1.1V at full load, the AP1117D33A ensures efficient operation. The device is packaged in a TO-252 (DPAK) form factor, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It is also characterized by its wide input voltage range, allowing it to operate effectively in systems with varying input voltages.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1117D33A -3.3V voltage regulator is no exception. It is designed to meet high industry standards, ensuring reliable performance in a range of environmental conditions. Customers can trust this component to provide a stable power source to their electronic devices, contributing to the overall system stability and performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess