The AP1117Y15LA from Diodes Incorporated is a robust low dropout (LDO) voltage regulator, designed to provide a stable and reliable power supply for a wide range of applications. Its fixed 1.5V output voltage can deliver up to 1A of continuous current, making it an ideal choice for powering sensitive electronic devices that require a consistent voltage level.
Key Features
- Output Voltage: Fixed at 1.5V, providing a precise voltage source for critical applications.
- Output Current: Capable of delivering up to 1A, suitable for a variety of low-power devices.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Thermal and Overcurrent Protection: Offers built-in safety features to prevent damage from overheating and excessive current draw.
- Wide Operating Temperature Range: Suitable for industrial applications with a range from -40°C to 125°C.
- Package: Available in the TO-220 package, known for its ease of use and robustness.
Applications
The AP1117Y15LA is versatile and can be used in various electronic circuits, including but not limited to:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Power Management Systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP1117Y15LA is manufactured with the highest standards, ensuring reliability and performance consistency. Customers can trust this LDO voltage regulator for their critical and everyday applications.
Ordering Information
For ordering, the AP1117Y15LA can be sourced directly from Diodes Incorporated or through their network of authorized distributors. Detailed product specifications, datasheets, and additional resources are available to assist in the integration of this component into your design.