EN
  • EN
  • DE

AP1117YL-U

Part No AP1117YL-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR / LDO Regulator Pos 1.25V to 5V 1A 4-Pin(3+Tab) SOT-89 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180941-AP1117YL-U
Popularity Medium
Supply and Demand Status Limited
Family Name AP1117
Introduction Date June 05, 2003
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP1117YL-U CAD Model

Description

Diodes Incorporated AP1117YL-U Voltage Regulator

The AP1117YL-U from Diodes Incorporated is a robust low dropout voltage regulator designed to deliver a fixed output with high accuracy. This component is an essential building block in power management, suitable for a variety of applications that require a stable and reliable voltage supply. With its impressive features, the AP1117YL-U ensures performance and efficiency for your electronic circuits.

Key Features:

  • Output Voltage: The AP1117YL-U provides a fixed output voltage, which is critical for maintaining the stability of the system it powers.
  • Low Dropout: It boasts a low dropout performance, meaning it can maintain a regulated output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Current Capacity: This voltage regulator can deliver up to 1A of output current, sufficient for a wide range of applications, from powering small microcontrollers to more demanding analog circuits.
  • Thermal Protection: With built-in thermal protection, the AP1117YL-U is safeguarded against overheating, which not only protects the device itself but also ensures the safety of the overall electronic system.
  • Short Circuit Protection: The inclusion of short circuit protection is an essential feature that prevents damage to the regulator and the downstream components in the event of a fault.
  • Package Type: The device comes in a TO-220 package, which is known for its ease of handling and good thermal performance.

Applications:

The AP1117YL-U is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Computer Systems
  • Telecommunication Devices
  • Industrial Equipment

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the AP1117YL-U from Diodes Incorporated is a reliable choice for your voltage regulation needs, providing protection, efficiency, and stability.

Summary:

In summary, the AP1117YL-U is a high-performance, fixed output voltage regulator that offers low dropout, high output current capability, and essential safety features such as thermal and short circuit protection. Its TO-220 packaging makes it suitable for a variety of applications that require a stable power supply.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess