The AP1184-K5LA from Diodes Incorporated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current up to 5A with a minimal dropout voltage. This component is ideal for a variety of applications, including consumer electronics, industrial systems, and computer peripherals that require a stable and efficient power supply.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: Ensures efficient operation by maintaining a low voltage drop between the input and output, even at full load.
- Adjustable Output Voltage: Offers flexibility in design with an output voltage that can be adjusted from 1.25V to 5.0V, catering to a wide range of applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and lifespan.
- Current Limit Protection: The built-in current limit function safeguards the regulator and the load from excessive current conditions.
- Wide Operating Temperature Range: Operates effectively over a broad temperature range, making it suitable for industrial environments.
Applications
The AP1184-K5LA is versatile and can be used in a variety of applications, including:
- Power supplies for motherboards and graphic cards
- Post-regulation for switching supplies
- Battery-powered devices
- Linear power regulators for embedded systems
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1184-K5LA is no exception. It is manufactured using high-quality materials and tested to meet stringent standards, ensuring optimal performance and reliability for critical applications.
Ordering Information
The AP1184-K5LA is available in a TO-263 (D2PAK) package, providing a compact solution with excellent power dissipation characteristics. For purchasing and detailed specifications, please refer to the official Diodes Incorporated website or contact authorized distributors.