The AP130-33YLA is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated. This regulator is capable of delivering a continuous output current of up to 300mA, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: The AP130-33YLA provides a fixed output voltage of 3.3V, which is a common requirement for digital and analog circuits.
- High Accuracy: The output voltage is accurate to within ±2%, ensuring that sensitive electronic components receive a precise voltage level.
- Low Dropout Voltage: With a low dropout voltage of typically 1.2V at full load, this regulator maintains its output voltage even when the input-to-output differential is minimal.
- Thermal Protection: The device includes thermal shutdown protection, which helps prevent damage from overheating by automatically turning off the regulator if the internal temperature exceeds safe limits.
- Current Limit Protection: To protect against overcurrent conditions, the AP130-33YLA features current limit protection that restricts the output current to a safe level.
- Low Quiescent Current: The low quiescent current of typically 45µA makes this regulator an excellent choice for battery-powered devices, as it helps extend battery life.
Applications
The AP130-33YLA is versatile and can be used in various applications, including:
- Portable electronics
- Wireless communication devices
- Microcontrollers and digital logic supplies
- PC peripherals
- Battery-powered gadgets
Package Information
The AP130-33YLA is available in a small SOT-23 package, which is suitable for space-constrained applications. Its compact size and low profile make it easy to incorporate into a variety of designs without compromising performance.
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The AP130-33YLA is designed with the highest standards of reliability in mind, ensuring that it meets the rigorous demands of industrial and consumer electronics.